SOCOMEC Fuse Holders 57PV0001

Description
Socomec 57PV0001 Fuse Holder
Request a Quote
Description
Socomec 57PV0001 Fuse Holder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fuse Holders - 2523750 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
2523750
Fuse Holders 2523750
Socomec 57PV0001 Fuse Holder

Socomec 57PV0001 Fuse Holder

Supplier's Site
Fuse Holder - 59892760 - Radwell International
Willingboro, NJ, United States
Fuse Holder
59892760
Fuse Holder 59892760
FUSE HOLDER, PHOTOVOLTAIC MODULAR, W/O LED SIGNALING, 30 AMP, 1 POLE, FOR 1000VDC MIDGET GPV TYPE FUSES, DIN RAIL MOUNTABLE, RATED CURRENT: 32 AMP, RATED INSULATION VOLTAGE: 1000 V, RATED IMPULSE WITHSTAND VOLTAGE: 6 KV, PROTECTION DEGREE: IP20. FREE 2 YEAR RADWELL WARRANTY

FUSE HOLDER, PHOTOVOLTAIC MODULAR, W/O LED SIGNALING, 30 AMP, 1 POLE, FOR 1000VDC MIDGET GPV TYPE FUSES, DIN RAIL MOUNTABLE, RATED CURRENT: 32 AMP, RATED INSULATION VOLTAGE: 1000 V, RATED IMPULSE WITHSTAND VOLTAGE: 6 KV, PROTECTION DEGREE: IP20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Fuse Holders Fuse Holders
Product Number 2523750 59892760
Product Name Fuse Holders Fuse Holder
Normal Operating Current 32 amps 30 to 32 amps
Unlock Full Specs
to access all available technical data

Similar Products

Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap, IP 67 - FIN - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
THM 2 in 1 Auto Blade Holder - 3557-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting THM
View Details
4 suppliers