Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TERMINAL BLOCKS
SOCOMEC
54123040 -- DISTRIBUTION BLOCKS
SOCOMEC
Distribution Blocks
54123040
Description
Socomec 54123040 Distribution Block
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Socomec 54123040 Distribution Block
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Distribution Blocks
2523617
Distribution Blocks
2523617
Socomec 54123040 Distribution Block
Socomec 54123040 Distribution Block
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Terminal Blocks
Product Number
2523617
Product Name
Distribution Blocks
Approvals
RoHS Compliant
Unlock Full Specs
to access all available technical data
Similar Products
Interpower
Terminal Block for 5-Wire Cable
82010071
Specs
Operating Temperature
-35 to 100 C (-31 to 212 F)
# of Contacts
5
Body Material
Polyamide 6
View Details
Schmersal Inc.
Contact elements - Contact element EF - (N) - EF033.2
Specs
Termination Options
Screw terminals
View Details
Altech Corp.
Terminals
2202.0/18
View Details
Aratas America LLC
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors
XW4M-10D1-H1DS
Specs
Mounting Options
PCB
# of Contacts
10
Contacts Pitch
3.50 mm (0.14 inches)
View Details
2
suppliers