SOCOMEC Braided Wire 45161640

Description
Socomec 45161640 Braided Wire
Request a Quote
Description
Socomec 45161640 Braided Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Braided Wire - 2242504 - RS Components, Ltd.
Corby, Northants, United Kingdom
Braided Wire
2242504
Braided Wire 2242504
Socomec 45161640 Braided Wire

Socomec 45161640 Braided Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 2242504
Product Name Braided Wire
Cable Conductor Copper and Copper Alloys; Copper
Unlock Full Specs
to access all available technical data

Similar Products

Extra Flexible Round Copper Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
Conductor Weight 2.40E-4 to 0.0231 lbs/ft (3.57E-4 to 0.0344 g/mm)
View Details
Signal Wire & Cable - 2505683001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
North American 16 AWG
View Details
Crimped Wire - 1806034 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.1400 mm² (2.17E-4 in²)
View Details
Silicon Bronze Alloy Fuse Wire - 1340 - BRIM Electronics, Inc.
Specs
Conductor Type Solid
Cable Conductor Silicon Bronze Alloy
North American 26 to 21 AWG
View Details