SOCOMEC Braided Wire 45161620

Description
Socomec 45161620 Braided Wire
Request a Quote
Description
Socomec 45161620 Braided Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Braided Wire - 2242502 - RS Components, Ltd.
Corby, Northants, United Kingdom
Braided Wire
2242502
Braided Wire 2242502
Socomec 45161620 Braided Wire

Socomec 45161620 Braided Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 2242502
Product Name Braided Wire
Cable Conductor Copper and Copper Alloys; Copper
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Shielding Braid, Tubular MIL-W-423 -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Conductor Stainless Steel
Conductor Weight 0.0035 to 0.1504 lbs/ft (0.0052 to 0.2238 g/mm)
North American 30 to 36 AWG
View Details
Parallel Pair Cable - 04PD2LF019 - TE Connectivity
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
North American 28 AWG
View Details
Crimped Wire - 1806068 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.1400 mm² (2.17E-4 in²)
View Details
Solid Soft Drawn Tinned Copper Wire - 1300 - BRIM Electronics, Inc.
Specs
Conductor Type Solid
Cable Conductor Copper and Copper Alloys; Tinned Copper
North American 44 to 4 AWG
View Details