SOCOMEC Rotary Handles 22995032

Description
Direct Mount Handle Blue for Sirco M3
Request a Quote
Description
Direct Mount Handle Blue for Sirco M3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rotary Handles - 7813777 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Handles
7813777
Rotary Handles 7813777
Direct Mount Handle Blue for Sirco M3

Direct Mount Handle Blue for Sirco M3

Supplier's Site
Handle - 52705273 - Radwell International
Willingboro, NJ, United States
Handle
52705273
Handle 52705273
SOCOMEC ROTARY HANDLE, ROUND, M01, BLUE, DIRECT MOUNT, 2-POSITION. FOR USE WITH SIRCO M COMPACT 30-100A SWITCH BODIES.. FREE 2 YEAR RADWELL WARRANTY

SOCOMEC ROTARY HANDLE, ROUND, M01, BLUE, DIRECT MOUNT, 2-POSITION. FOR USE WITH SIRCO M COMPACT 30-100A SWITCH BODIES.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Handles and Pulls (industrial) Handles and Pulls (industrial)
Product Number 7813777 52705273
Product Name Rotary Handles Handle
Colors / Finishes Available Blue
Unlock Full Specs
to access all available technical data

Similar Products

3
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.28 inches (32.54 mm)
View Details
Round Brass Instrumentation Handle - 7149 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 6.44 inches (163 mm)
View Details
3 suppliers
Assembly housing KG - KG - KG433-A -  - Schmersal Inc.
Specs
Height 3.35 inches (85 mm)
Tapered Handle Diameter 6.3 inches (160 mm)
View Details