Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DISCONNECT SWITCHES
SOCOMEC
14070520 -- SWITCH DISCONNECTOR SHAFTS
SOCOMEC
Switch Disconnector Shafts
14070520
Description
Shaft 200mm for S00 Type Handle
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Shaft 200mm for S00 Type Handle
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Switch Disconnector Shafts
7813752
Switch Disconnector Shafts
7813752
Shaft 200mm for S00 Type Handle
Shaft 200mm for S00 Type Handle
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Disconnect Switches
Product Number
7813752
Product Name
Switch Disconnector Shafts
Approvals
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
VICFUSE
Power Fuses Fusible Disconnect Switches - TPSHS
Specs
Type
Fusible
Current Rating
2 to 1600 amps
Operating Voltage
80 volts
View Details
Schaltbau GmbH
S135 - Emergency disconnect switch for industrial trucks
Specs
Power
DC
Operating Voltage
300 volts
View Details
Allen-Bradley / Rockwell Automation
Disconnect Switch
1494H-BN3N
Specs
Type
Non-Fusible
Current Rating
30 amps
View Details
Nexperia B.V.
5.5 V, 55 mOhm load switch with current limitation
NPS4069GVH
Specs
Approvals
RoHS
View Details