The PC817X4NSZ9F is a photovoltaic output optoisolator with a 4-pin DIP package, measuring 6.5±0.5 mm in width and 4.6±0.5 mm in height. It features a current transfer ratio (CTR) of 15 to 30% at IF=5 mA and VCE=5 V, with an isolation voltage of 5 kVrms. The device complies with RoHS directive 2002/95/EC, is halogen-free, and is approved by UL (E64380) and CQC. It operates from -30°C to +100°C and meets AEC-Q200 reliability standards. The package uses lead-free tin plating and epoxy resin molding. The product integrates a non-coherent LED and phototransistor, designed for signal isolation in computers, measuring instruments, and telecommunications equipment.
PHOTOCOUPLER Product overview: PC817X4NSZ9F from Socle Technology Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC817X4NSZ9F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC817X4NSZ9F |
| Product Name | Bipolar Transistor |
| Package Type | Tube |