SOCLE TECHNOLOGY CORP.
PC817X3NSZW -- ISOLATORS - OPTOISOLATORS - TRANSISTOR, PHOTOVOLTAIC OUTPUT OPTOISOLATORS
SOCLE Technology Corp.
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
PC817X3NSZW
-
Shenzhen Shengyu Electronics Technology Limited
-
ODG (Origin Data Global)
Suppliers
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
PC817X3NSZW
Supplier's Site
Transistor, Photovoltaic Output Optoisolators
PC817X3NSZW
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Isolators |
Optical Isolators |
|
Product Number
|
PC817X3NSZW |
PC817X3NSZW |
|
Product Name
|
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators |
Transistor, Photovoltaic Output Optoisolators |
|
Isolator Package
|
4-DIP (0.300\", 7.62mm)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
638 nm (6380 Å)
Aperture
4 mm (0.1575 inches)
Operating Temperature
10 C (50 F)
View Details
Microwave Photonic Systems, Inc.
Isolator Type
Inline
Connector Type
FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength
1550 nm (15500 Å)
View Details
LightPath Technologies, Inc.
Isolator Type
Free Space
Isolator Package
2mm(L), 3.4mm(W), 2.4mm(H)
Center Wavelength
1310 nm (13100 Å)
View Details