SOCLE TECHNOLOGY CORP.
PC817X2NSZW -- TRANSISTOR, PHOTOVOLTAIC OUTPUT OPTOISOLATORS
SOCLE Technology Corp.
Transistor, Photovoltaic Output Optoisolators
PC817X2NSZW
-
ODG (Origin Data Global)
-
Shenzhen Shengyu Electronics Technology Limited
Suppliers
Transistor, Photovoltaic Output Optoisolators
PC817X2NSZW
Supplier's Site
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
PC817X2NSZW
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Isolators |
Optical Isolators |
|
Product Number
|
PC817X2NSZW |
PC817X2NSZW |
|
Product Name
|
Transistor, Photovoltaic Output Optoisolators |
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators |
|
Isolator Package
|
|
4-DIP (0.300\", 7.62mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
980 nm (9800 Å)
Isolation
30 to 38 dB
Aperture
4 mm (0.1575 inches)
View Details
Microwave Photonic Systems, Inc.
Isolator Type
Inline
Connector Type
FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength
1550 nm (15500 Å)
View Details
LightPath Technologies, Inc.
Isolator Type
Free Space
Isolator Package
1.260mm(L), .980mm(W), .980mm(H)
Center Wavelength
1310 nm (13100 Å)
View Details