SOCLE TECHNOLOGY CORP.
PC817X2NSZ9F -- TRANSISTOR, PHOTOVOLTAIC OUTPUT OPTOISOLATORS
SOCLE Technology Corp.
Transistor, Photovoltaic Output Optoisolators
PC817X2NSZ9F
-
ODG (Origin Data Global)
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
PC817X2NSZ9F
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Isolators |
Optical Isolators |
|
Product Number
|
PC817X2NSZ9F |
PC817X2NSZ9F |
|
Product Name
|
Transistor, Photovoltaic Output Optoisolators |
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators |
|
Operating Temperature
|
-30 to 100 C (-22 to 212 F)
|
-30 to 100 C (-22 to 212 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
532 nm (5320 Å)
Isolation
27 dB
Aperture
4 mm (0.1575 inches)
View Details
Isolator Type
Free Space
Center Wavelength
405 nm (4050 Å)
Isolation
43 dB
View Details
LightPath Technologies, Inc.
Isolator Type
Free Space
Isolator Package
0.895mm(L), .980mm(W), .980mm(H)
Center Wavelength
1550 nm (15500 Å)
View Details