SOCLE TECHNOLOGY CORP.
PC817X2CSZ9F -- ISOLATORS - OPTOISOLATORS - TRANSISTOR, PHOTOVOLTAIC OUTPUT OPTOISOLATORS
SOCLE Technology Corp.
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
PC817X2CSZ9F
-
Shenzhen Shengyu Electronics Technology Limited
Suppliers
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
PC817X2CSZ9F
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Isolators |
|
Product Number
|
PC817X2CSZ9F |
|
Product Name
|
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators |
|
Isolator Package
|
4-DIP (0.300\", 7.62mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
532 nm (5320 Å)
Aperture
4 mm (0.1575 inches)
Operating Temperature
10 C (50 F)
View Details
Isolator Package
16-DIP (0.300\", 7.62mm)
Operating Temperature
-30 to 100 C (-22 to 212 F)
View Details
2 suppliers
Isolator Type
Free Space
Center Wavelength
405 nm (4050 Å)
Isolation
43 dB
View Details