The PC817X1NSZ9F is a photocoupler with a bipolar transistor output, designed for signal isolation in applications such as communication equipment, measuring instruments, and computer systems. It is packaged in a 4-pin DIP with a body size of 6.5 mm × 4.6 mm. The device features an isolation voltage of 5 kV RMS and operates over a temperature range of -30°C to +100°C. The current transfer ratio (CTR) is specified between 4.0% and 8.0% at an input current of 5 mA and collector-emitter voltage of 5 V. The part complies with RoHS, Halogen-Free, and UL E64380 standards, and is certified by CQC. It uses a non-coherent light-emitting diode for optical coupling and is not designed for radiation environments.
PHOTOCOUPLER Product overview: PC817X1NSZ9F from Socle Technology Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC817X1NSZ9F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC817X1NSZ9F |
| Product Name | Bipolar Transistor |
| Package Type | Tube |