SOCLE TECHNOLOGY CORP.
PC814X1CSZ9F -- ISOLATORS - OPTOISOLATORS - TRANSISTOR, PHOTOVOLTAIC OUTPUT OPTOISOLATORS
SOCLE Technology Corp.
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
PC814X1CSZ9F
-
Shenzhen Shengyu Electronics Technology Limited
-
ODG (Origin Data Global)
Suppliers
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
PC814X1CSZ9F
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Isolators |
Optical Isolators |
|
Product Number
|
PC814X1CSZ9F |
PC814X1CSZ9F |
|
Product Name
|
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators |
Transistor, Photovoltaic Output Optoisolators |
|
Isolator Package
|
4-DIP (0.300\", 7.62mm)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
800 nm (8000 Å)
Isolation
30 dB
Aperture
5 mm (0.1969 inches)
View Details
Isolator Type
Free Space
Center Wavelength
405 nm (4050 Å)
Isolation
43 dB
View Details
LightPath Technologies, Inc.
Isolator Type
Free Space
Isolator Package
1mm(L), 1.8mm(W), 1.10mm(H)
Center Wavelength
1310 nm (13100 Å)
View Details