The PC3H411NIP0F is a 4-pin mini-flat half-pitch package photocoupler with an infrared LED optically coupled to a phototransistor, designed for AC input and low input current operation at ±0.5mA. It provides 2.5kV rms isolation voltage, 80V collector-emitter breakdown voltage, and a collector current transfer ratio of 50% to 400% at ±0.5mA input. It features a common mode rejection ratio of minimum 10kV/µs and is compliant with UL1577 and UL 94 V-0 standards. The device is lead-free and RoHS compliant, with an operating temperature range of -30°C to +100°C and a storage temperature range of -40°C to +125°C.
OPTOISO 2.5KV TRANS 4-MINI-FLAT Product overview: PC3H411NIP0F from Socle Technology Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC3H411NIP0F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC3H411NIP0F |
| Product Name | 2.5KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |