The PC123CJ0000F is a 4-pin DIP photovoltaic optocoupler with reinforced insulation, featuring an IRED coupled to a phototransistor and an isolation voltage of 5.0 kV rms. It has a current transfer ratio (CTR) range of 10.0% to 20.0% at 5 mA input current and 5 V collector-emitter voltage. The package is compatible with through-hole mounting, meets UL1577, CSA, VDE, and EN60065/EN60950 safety standards, and is RoHS compliant with UL 94 V-0 rated epoxy resin. Operating temperature ranges from -30°C to +100°C, and storage temperature from -55°C to +125°C.
OPTOISOLATOR 5KV TRANSISTOR 4DIP Product overview: PC123CJ0000F from Socle Technology Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PC123CJ0000F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PC123CJ0000F |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tube |