SOCKIT BOX 285 Outdoor Waterproof/weatherproof Cable Connection Dry Box Black; Enclosure Type Sockit Box SBMB

Description
285 Outdoor Waterproof/Weatherpr oof Cable Connection Dry Box - Black; Enclosure Type:-; Enclosure Material:-; External Height - Metric:119.4mm; External Width - Metric:284.5mm; External Depth - Metric:190.5mm; IP Rating:IP55 RoHS Compliant: Yes
Description
285 Outdoor Waterproof/Weatherpr oof Cable Connection Dry Box - Black; Enclosure Type:-; Enclosure Material:-; External Height - Metric:119.4mm; External Width - Metric:284.5mm; External Depth - Metric:190.5mm; IP Rating:IP55 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
285 Outdoor Waterproof/weatherproof Cable Connection Dry Box Black; Enclosure Type Sockit Box - 73T5923 - Newark, An Avnet Company
Chicago, IL, United States
285 Outdoor Waterproof/weatherproof Cable Connection Dry Box Black; Enclosure Type Sockit Box
73T5923
285 Outdoor Waterproof/weatherproof Cable Connection Dry Box Black; Enclosure Type Sockit Box 73T5923
285 Outdoor Waterproof/Weatherpr oof Cable Connection Dry Box - Black; Enclosure Type:-; Enclosure Material:-; External Height - Metric:119.4mm; External Width - Metric:284.5mm; External Depth - Metric:190.5mm; IP Rating:IP55 RoHS Compliant: Yes

285 Outdoor Waterproof/Weatherproof Cable Connection Dry Box - Black; Enclosure Type:-; Enclosure Material:-; External Height - Metric:119.4mm; External Width - Metric:284.5mm; External Depth - Metric:190.5mm; IP Rating:IP55 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 73T5923
Product Name 285 Outdoor Waterproof/weatherproof Cable Connection Dry Box Black; Enclosure Type Sockit Box
Length 4.7 inch (119 mm)
Width 11.2 inch (285 mm)
Depth 7.5 inch (191 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details