SOCKIT BOX Enclosure Type Sockit Box SBLB

Description
Enclosure Type:-; Enclosure Material:Plastic; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:-; IP Rating:-; Body Color:Black; NEMA Rating:-; External Height - Imperial:-; External Width - Imperial:
Datasheet
Description
Enclosure Type:-; Enclosure Material:Plastic; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:-; IP Rating:-; Body Color:Black; NEMA Rating:-; External Height - Imperial:-; External Width - Imperial:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Type Sockit Box - 73T5921 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Type Sockit Box
73T5921
Enclosure Type Sockit Box 73T5921
Enclosure Type:-; Enclosure Material:Plastic; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:-; IP Rating:-; Body Color:Black; NEMA Rating:-; External Height - Imperial:-; External Width - Imperial:

Enclosure Type:-; Enclosure Material:Plastic; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:-; IP Rating:-; Body Color:Black; NEMA Rating:-; External Height - Imperial:-; External Width - Imperial:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 73T5921
Product Name Enclosure Type Sockit Box
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228920 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details
Pcb Enclosure, Abs, Black; Enclosure Type Takachi - 83X7661 - Newark, An Avnet Company
Specs
Length 0.5902 inch (14.99 mm)
Width 1.89 inch (48 mm)
Depth 3.35 inch (85 mm)
View Details