SOCKIT BOX Enclosure Type Sockit Box 330 GREEN

Description
Enclosure Type:-; Enclosure Material:Plastic; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:-; IP Rating:-; Body Color:-; NEMA Rating:-; External Height - Imperial:-; External Width - Imperial:
Datasheet
Description
Enclosure Type:-; Enclosure Material:Plastic; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:-; IP Rating:-; Body Color:-; NEMA Rating:-; External Height - Imperial:-; External Width - Imperial:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Type Sockit Box - 73T5922 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Type Sockit Box
73T5922
Enclosure Type Sockit Box 73T5922
Enclosure Type:-; Enclosure Material:Plastic; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:-; IP Rating:-; Body Color:-; NEMA Rating:-; External Height - Imperial:-; External Width - Imperial:

Enclosure Type:-; Enclosure Material:Plastic; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:-; IP Rating:-; Body Color:-; NEMA Rating:-; External Height - Imperial:-; External Width - Imperial:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 73T5922
Product Name Enclosure Type Sockit Box
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details