SOCKIT BOX 200 Outdoor Waterproof/weatherproof Cable Connection Dry Box Black; Enclosure Type Sockit Box 21-21105

Description
200 Outdoor Waterproof/Weatherpr oof Cable Connection Dry Box - Black; Enclosure Type:-; Enclosure Material:-; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:-; IP Rating:-; Body Color:Black
Description
200 Outdoor Waterproof/Weatherpr oof Cable Connection Dry Box - Black; Enclosure Type:-; Enclosure Material:-; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:-; IP Rating:-; Body Color:Black

Suppliers

Company
Product
Description
Supplier Links
200 Outdoor Waterproof/weatherproof Cable Connection Dry Box Black; Enclosure Type Sockit Box - 98Y0095 - Newark, An Avnet Company
Chicago, IL, United States
200 Outdoor Waterproof/weatherproof Cable Connection Dry Box Black; Enclosure Type Sockit Box
98Y0095
200 Outdoor Waterproof/weatherproof Cable Connection Dry Box Black; Enclosure Type Sockit Box 98Y0095
200 Outdoor Waterproof/Weatherpr oof Cable Connection Dry Box - Black; Enclosure Type:-; Enclosure Material:-; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:-; IP Rating:-; Body Color:Black

200 Outdoor Waterproof/Weatherproof Cable Connection Dry Box - Black; Enclosure Type:-; Enclosure Material:-; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:-; IP Rating:-; Body Color:Black

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 98Y0095
Product Name 200 Outdoor Waterproof/weatherproof Cable Connection Dry Box Black; Enclosure Type Sockit Box
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2125 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 3.94 inch (100 mm)
Depth 2.64 inch (67 mm)
View Details
General Purpose Enclosures - 1228930 - RS Components, Ltd.
Specs
Shape Rectangular
Length 10.24 inch (260 mm)
Width 10.24 inch (260 mm)
View Details