Soberton Inc. Alarms, Buzzers, and Sirens WST-1606S

Description
Buzzers Indicator, Internally Driven Magnetic 6V 40mA 2.3kHz 85dB @ 6V, 10cm Through Hole PC Pins
Request a Quote Datasheet
Description
Buzzers Indicator, Internally Driven Magnetic 6V 40mA 2.3kHz 85dB @ 6V, 10cm Through Hole PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 433-1051-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
433-1051-ND
Alarms, Buzzers, and Sirens 433-1051-ND
Buzzers Indicator, Internally Driven Magnetic 6V 40mA 2.3kHz 85dB @ 6V, 10cm Through Hole PC Pins

Buzzers Indicator, Internally Driven Magnetic 6V 40mA 2.3kHz 85dB @ 6V, 10cm Through Hole PC Pins

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 433-1051-ND
Product Name Alarms, Buzzers, and Sirens
Shape Round
Terminations PCPins
Mounting Through Hole
Tone Noncontinuous
Frequency 2300 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Buzzers - 7541993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 30 mm (1.18 inch)
View Details
Schaltbau JA224B - Multi-tone buzzer for up to 9 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 to 110 volts
View Details
Buzzer/Horn/Alarm - 7732952 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Indicators-Piezo-Specialty Sounds - MSE28LSN3 - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Terminations PCPins
View Details
2 suppliers