Buzzers Indicator, Internally Driven Magnetic 1.5V 30mA 2.4kHz 75dB @ 1.5V, 10cm Surface Mount Solder Pads
Buzzers Indicator, Internally Driven Magnetic 1.5V 30mA 2.4kHz 75dB @ 1.5V, 10cm Surface Mount Solder Pads
Buzzers Indicator, Internally Driven Magnetic 1.5V 30mA 2.4kHz 75dB @ 1.5V, 10cm Surface Mount Solder Pads
| DigiKey | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | 433-1043-6-ND |
| Product Name | Alarms, Buzzers, and Sirens |
| Terminations | Solder Tabs |
| Mounting | Surface |
| Tone | Noncontinuous |
| Frequency | 2400 Hz |