Soberton Inc. Alarms, Buzzers, and Sirens WST-1307S

Description
Buzzers Indicator, Internally Driven Magnetic 5V 40mA 2.4kHz 90dB @ 5V, 10cm Surface Mount Solder Pads
Request a Quote Datasheet
Description
Buzzers Indicator, Internally Driven Magnetic 5V 40mA 2.4kHz 90dB @ 5V, 10cm Surface Mount Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 433-1034-2-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
433-1034-2-ND
Alarms, Buzzers, and Sirens 433-1034-2-ND
Buzzers Indicator, Internally Driven Magnetic 5V 40mA 2.4kHz 90dB @ 5V, 10cm Surface Mount Solder Pads

Buzzers Indicator, Internally Driven Magnetic 5V 40mA 2.4kHz 90dB @ 5V, 10cm Surface Mount Solder Pads

Buy Now Datasheet
Alarms, Buzzers, and Sirens - 433-1034-1-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
433-1034-1-ND
Alarms, Buzzers, and Sirens 433-1034-1-ND
Buzzers Indicator, Internally Driven Magnetic 5V 40mA 2.4kHz 90dB @ 5V, 10cm Surface Mount Solder Pads

Buzzers Indicator, Internally Driven Magnetic 5V 40mA 2.4kHz 90dB @ 5V, 10cm Surface Mount Solder Pads

Buy Now Datasheet
Alarms, Buzzers, and Sirens - 433-1034-6-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
433-1034-6-ND
Alarms, Buzzers, and Sirens 433-1034-6-ND
Buzzers Indicator, Internally Driven Magnetic 5V 40mA 2.4kHz 90dB @ 5V, 10cm Surface Mount Solder Pads

Buzzers Indicator, Internally Driven Magnetic 5V 40mA 2.4kHz 90dB @ 5V, 10cm Surface Mount Solder Pads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 433-1034-2-ND
Product Name Alarms, Buzzers, and Sirens
Terminations Solder Tabs
Mounting Surface
Tone Noncontinuous
Frequency 2400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 15039583 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA226B - Multi-tone buzzer for up to 10 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 volts
View Details
Piezo Buzzers - 7675364P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Tone Continuous
Sound Pressure Level 94 dB
View Details
Alarms, Buzzers, and Sirens - M2BJ-B06C-ND - DigiKey
OMRON Automation and Safety
Specs
RoHS Compliant Yes
Terminations Connector
Mounting Panel
View Details