Soberton Inc. Alarms, Buzzers, and Sirens WST-1212S

Description
Buzzers Indicator, Internally Driven Magnetic 12V 40mA 2.3kHz 85dB @ 12V, 10cm Through Hole PC Pins
Request a Quote Datasheet
Description
Buzzers Indicator, Internally Driven Magnetic 12V 40mA 2.3kHz 85dB @ 12V, 10cm Through Hole PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 433-1050-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
433-1050-ND
Alarms, Buzzers, and Sirens 433-1050-ND
Buzzers Indicator, Internally Driven Magnetic 12V 40mA 2.3kHz 85dB @ 12V, 10cm Through Hole PC Pins

Buzzers Indicator, Internally Driven Magnetic 12V 40mA 2.3kHz 85dB @ 12V, 10cm Through Hole PC Pins

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 433-1050-ND
Product Name Alarms, Buzzers, and Sirens
Shape Round
Terminations PCPins
Mounting Through Hole
Tone Noncontinuous
Frequency 2300 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 10687286 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Technology Piezoelectric
View Details
PAD 40 - Passenger alarm devices -  - Schaltbau GmbH
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Piezo Buzzers - 276807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Tone Continuous
View Details
Piezo Buzzer/ 110dB - QJ0892 - Audiowell Electronics (Guangdong) Co., Ltd.
Audiowell Electronics (Guangdong) Co., Ltd.
Specs
Technology Piezoelectric
Sound Pressure Level 110 dB
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details