Soberton Inc. Speakers WSP-4012Y

Description
8 Ohms General Purpose Speaker 1W 650Hz ~ 12kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 1W 650Hz ~ 12kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-WSP-4012Y-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 1W 650Hz ~ 12kHz Top Rectangular

8 Ohms General Purpose Speaker 1W 650Hz ~ 12kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-WSP-4012Y-ND
Product Name Speakers
Resonance Frequency 650 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speakers - 526995 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 97 dB
Impedance 8 ohms
Size 0.67 inch (17 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details