Buzzers Transducer, Externally Driven Magnetic 3V 110mA 4kHz 75dB @ 3V, 10cm Surface Mount Solder Pads
Buzzers Transducer, Externally Driven Magnetic 3V 110mA 4kHz 75dB @ 3V, 10cm Surface Mount Solder Pads
Buzzers Transducer, Externally Driven Magnetic 3V 110mA 4kHz 75dB @ 3V, 10cm Surface Mount Solder Pads
BUZZER MAGNETIC 3V 5MMX5MM SMD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Audio Transducers and Buzzers | Audio Transducers and Buzzers |
| Product Number | 433-1108-2-ND | ST-0503-3 |
| Product Name | Alarms, Buzzers, and Sirens | Audio Products - Alarms, Buzzers, and Sirens |
| Terminations | Solder Tabs | |
| Mounting | Surface | |
| Tone | Noncontinuous | |
| Frequency | 4000 Hz |