Buzzers Transducer, Externally Driven Magnetic 3.6V 100mA 2.713kHz 85dB @ 3.6V, 10cm Surface Mount Solder Pads
Buzzers Transducer, Externally Driven Magnetic 3.6V 100mA 2.713kHz 85dB @ 3.6V, 10cm Surface Mount Solder Pads
Buzzers Transducer, Externally Driven Magnetic 3.6V 100mA 2.713kHz 85dB @ 3.6V, 10cm Surface Mount Solder Pads
| DigiKey | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | 433-ST-03BHTTR-ND |
| Product Name | Alarms, Buzzers, and Sirens |
| Terminations | Solder Tabs |
| Mounting | Surface |
| Frequency | 2713 Hz |
| Sound Pressure Level | 85 dB |