Buzzers Transducer, Externally Driven Magnetic 3V 90mA 2.713kHz 90dB @ 3V, 10cm Surface Mount Solder Pads
Buzzers Transducer, Externally Driven Magnetic 3V 90mA 2.713kHz 90dB @ 3V, 10cm Surface Mount Solder Pads
Buzzers Transducer, Externally Driven Magnetic 3V 90mA 2.713kHz 90dB @ 3V, 10cm Surface Mount Solder Pads
| DigiKey | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | 433-ST-0311TTR-ND |
| Product Name | Alarms, Buzzers, and Sirens |
| Shape | Round |
| Terminations | Solder Tabs |
| Mounting | Surface |
| Frequency | 2713 Hz |