Soberton Inc. Alarms, Buzzers, and Sirens ST-025BLA

Description
Buzzers Transducer, Externally Driven Magnetic 3V 70mA 2.5kHz 80dB @ 3V, 10cm Surface Mount Solder Pads
Request a Quote Datasheet
Description
Buzzers Transducer, Externally Driven Magnetic 3V 70mA 2.5kHz 80dB @ 3V, 10cm Surface Mount Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 433-1085-1-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
433-1085-1-ND
Alarms, Buzzers, and Sirens 433-1085-1-ND
Buzzers Transducer, Externally Driven Magnetic 3V 70mA 2.5kHz 80dB @ 3V, 10cm Surface Mount Solder Pads

Buzzers Transducer, Externally Driven Magnetic 3V 70mA 2.5kHz 80dB @ 3V, 10cm Surface Mount Solder Pads

Buy Now Datasheet
Alarms, Buzzers, and Sirens - 433-1085-2-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
433-1085-2-ND
Alarms, Buzzers, and Sirens 433-1085-2-ND
Buzzers Transducer, Externally Driven Magnetic 3V 70mA 2.5kHz 80dB @ 3V, 10cm Surface Mount Solder Pads

Buzzers Transducer, Externally Driven Magnetic 3V 70mA 2.5kHz 80dB @ 3V, 10cm Surface Mount Solder Pads

Buy Now Datasheet
Alarms, Buzzers, and Sirens - 433-1085-6-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
433-1085-6-ND
Alarms, Buzzers, and Sirens 433-1085-6-ND
Buzzers Transducer, Externally Driven Magnetic 3V 70mA 2.5kHz 80dB @ 3V, 10cm Surface Mount Solder Pads

Buzzers Transducer, Externally Driven Magnetic 3V 70mA 2.5kHz 80dB @ 3V, 10cm Surface Mount Solder Pads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 433-1085-1-ND
Product Name Alarms, Buzzers, and Sirens
Terminations Solder Tabs
Mounting Surface
Tone Noncontinuous
Frequency 2500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 599364 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Piezo Buzzers - 238022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Tone Continuous
View Details
Schaltbau PAD 10 - Passenger alarm devices for lintel mounting -  - Schaltbau GmbH
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Buzzer - TA725 - NSI Industries LLC
NSI Industries LLC
Specs
Shape Square / Rectangular
Depth 25.4 mm (1 inch)
Sound Pressure Level 88 dB
View Details