Soberton Inc. Alarms, Buzzers, and Sirens ST-025BL

Description
Buzzers Transducer, Externally Driven Magnetic 3.6V 70mA 2.3kHz 87dB @ 3.6V, 10cm Surface Mount Solder Pads
Request a Quote Datasheet
Description
Buzzers Transducer, Externally Driven Magnetic 3.6V 70mA 2.3kHz 87dB @ 3.6V, 10cm Surface Mount Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 433-1086-6-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
433-1086-6-ND
Alarms, Buzzers, and Sirens 433-1086-6-ND
Buzzers Transducer, Externally Driven Magnetic 3.6V 70mA 2.3kHz 87dB @ 3.6V, 10cm Surface Mount Solder Pads

Buzzers Transducer, Externally Driven Magnetic 3.6V 70mA 2.3kHz 87dB @ 3.6V, 10cm Surface Mount Solder Pads

Buy Now Datasheet
Alarms, Buzzers, and Sirens - 433-1086-1-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
433-1086-1-ND
Alarms, Buzzers, and Sirens 433-1086-1-ND
Buzzers Transducer, Externally Driven Magnetic 3.6V 70mA 2.3kHz 87dB @ 3.6V, 10cm Surface Mount Solder Pads

Buzzers Transducer, Externally Driven Magnetic 3.6V 70mA 2.3kHz 87dB @ 3.6V, 10cm Surface Mount Solder Pads

Buy Now Datasheet
Alarms, Buzzers, and Sirens - 433-1086-2-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
433-1086-2-ND
Alarms, Buzzers, and Sirens 433-1086-2-ND
Buzzers Transducer, Externally Driven Magnetic 3.6V 70mA 2.3kHz 87dB @ 3.6V, 10cm Surface Mount Solder Pads

Buzzers Transducer, Externally Driven Magnetic 3.6V 70mA 2.3kHz 87dB @ 3.6V, 10cm Surface Mount Solder Pads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 433-1086-6-ND
Product Name Alarms, Buzzers, and Sirens
Terminations Solder Tabs
Mounting Surface
Tone Noncontinuous
Frequency 2300 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 15032272 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA222 - Electronic buzzer / Audible signaling device -  - Schaltbau GmbH
Specs
Features EN 50155
Sound Pressure Level 86 to 110 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 7716901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 42.5 mm (1.67 inch)
View Details
Alarms, Buzzers, and Sirens - Z9713-ND - DigiKey
Specs
Terminations Connector
Mounting Panel
Tone Noncontinuous
View Details