Soberton Inc. Speakers SPM-2035NU

Description
8 Ohms General Purpose Speaker 2W 1.2kHz ~ 10kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 2W 1.2kHz ~ 10kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-SPM-2035NU-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 2W 1.2kHz ~ 10kHz Top Rectangular

8 Ohms General Purpose Speaker 2W 1.2kHz ~ 10kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-SPM-2035NU-ND
Product Name Speakers
Resonance Frequency 1200 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.95 inch (75 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - GBS-200F35CP02-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 42 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.2500 watts
Impedance 8 ohms
Frequency Response 4500 Hz
View Details