Soberton Inc. Speakers SP-4510

Description
4 Ohms General Purpose Speaker 300mW 700Hz ~ 6kHz Top Round
Request a Quote Datasheet
Description
4 Ohms General Purpose Speaker 300mW 700Hz ~ 6kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1223-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1223-ND
Speakers 433-1223-ND
4 Ohms General Purpose Speaker 300mW 700Hz ~ 6kHz Top Round

4 Ohms General Purpose Speaker 300mW 700Hz ~ 6kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1223-ND
Product Name Speakers
Resonance Frequency 700 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 3643385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-230-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
XT Tweeter, 1
Specs
Nominal Power 100 watts
Sensitivity 90.1 dB
Resonance Frequency 825 Hz
View Details
2 suppliers
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details