Soberton Inc. Speakers SP-4005S

Description
8 Ohms General Purpose Speaker 1W 500Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 1W 500Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1157-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1157-ND
Speakers 433-1157-ND
8 Ohms General Purpose Speaker 1W 500Hz ~ 20kHz Top Round

8 Ohms General Purpose Speaker 1W 500Hz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1157-ND
Product Name Speakers
Resonance Frequency 500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

50GCB SelecTone® Amplified Speakers - 50GCB-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
VERIS 8
Specs
Size 8.00 inch (203 mm)
Application MusicAudio
View Details
 - LX-218B, LX-218BE - Wharfedale Pro
Wharfedale Pro
Specs
SPL 100 dB
Nominal Power 3200 watts
Maximum Power 6400 watts
View Details