Soberton Inc. Speakers SP-3215

Description
8 Ohms General Purpose Speaker 200mW 1.2kHz ~ 20kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 200mW 1.2kHz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1159-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1159-ND
Speakers 433-1159-ND
8 Ohms General Purpose Speaker 200mW 1.2kHz ~ 20kHz Top Round

8 Ohms General Purpose Speaker 200mW 1.2kHz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1159-ND
Product Name Speakers
Resonance Frequency 1200 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1218642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.15 inch (80 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
SPL-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Application Telephone or Voice Communication
View Details
Compact Powered Speakers - 25 W Stereo - 5 1/4
Specs
Size 5.25 inch (133 mm)
Application MusicAudio
View Details