Soberton Inc. Speakers SP-2804Y

Description
8 Ohms General Purpose Speaker 500mW 600Hz ~ 8kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 500mW 600Hz ~ 8kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1255-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1255-ND
Speakers 433-1255-ND
8 Ohms General Purpose Speaker 500mW 600Hz ~ 8kHz Top Round

8 Ohms General Purpose Speaker 500mW 600Hz ~ 8kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1255-ND
Product Name Speakers
Resonance Frequency 600 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 6903696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 6.52 inch (166 mm)
View Details
Home Audio, Soundbar - P400 3-Channel Speaker (Black) - Boston Acoustics, Inc.
Specs
Nominal Power 15 to 125 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details
W0v3 15-inch Subwoofer Driver (500 W, 4 Ω) - 15W0v3-4 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 4 ohms
Size 15.00 inch (381 mm)
View Details