Soberton Inc. Speakers SP-2618L

Description
8 Ohms General Purpose Speaker 700mW 700Hz ~ 6kHz Top Oval
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 700mW 700Hz ~ 6kHz Top Oval
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1252-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1252-ND
Speakers 433-1252-ND
8 Ohms General Purpose Speaker 700mW 700Hz ~ 6kHz Top Oval

8 Ohms General Purpose Speaker 700mW 700Hz ~ 6kHz Top Oval

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1252-ND
Product Name Speakers
Resonance Frequency 700 Hz
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 163446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 18000 Hz
View Details
Home Audio, Bookshelf Loudspeaker - RS 260 6-1/2
Specs
Nominal Power 10 to 200 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details