Soberton Inc. Speakers SP-2306-1

Description
8 Ohms General Purpose Speaker 1W 300Hz ~ 8kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 1W 300Hz ~ 8kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1247-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1247-ND
Speakers 433-1247-ND
8 Ohms General Purpose Speaker 1W 300Hz ~ 8kHz Top Round

8 Ohms General Purpose Speaker 1W 300Hz ~ 8kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1247-ND
Product Name Speakers
Resonance Frequency 750 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM302GCX-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
Miniature Speakers - 276817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 4 ohms
View Details