Soberton Inc. Speakers SP-2209

Description
8 Ohms General Purpose Speaker 800mW 300Hz ~ 5kHz Top Oval
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 800mW 300Hz ~ 5kHz Top Oval
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1216-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1216-ND
Speakers 433-1216-ND
8 Ohms General Purpose Speaker 800mW 300Hz ~ 5kHz Top Oval

8 Ohms General Purpose Speaker 800mW 300Hz ~ 5kHz Top Oval

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1216-ND
Product Name Speakers
Resonance Frequency 1200 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 7191982 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS4-120-1MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
SPB-2E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 2 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
Powered Speakers - PH3-S Powered Speakers - AUDIX Corporation
Specs
Impedance 4 ohms
Sensitivity 87 dB
Frequency Response 100 to 20000 Hz
View Details