Soberton Inc. Speakers SP-2040

Description
8 Ohms General Purpose Speaker 1W 650Hz ~ 6kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 1W 650Hz ~ 6kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1145-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1145-ND
Speakers 433-1145-ND
8 Ohms General Purpose Speaker 1W 650Hz ~ 6kHz Top Rectangular

8 Ohms General Purpose Speaker 1W 650Hz ~ 6kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1145-ND
Product Name Speakers
Resonance Frequency 650 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1726055 - RS Components, Ltd.
Specs
Size 0.91 inch (23 mm)
View Details
50GC SelecTone Amplified Speakers - 50GC-120BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
SPL-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Application Telephone or Voice Communication
View Details
Powered Speakers - PH5-VS Powered Speakers - AUDIX Corporation
Specs
Impedance 4 ohms
Sensitivity 89 dB
Frequency Response 75 to 20000 Hz
View Details