Soberton Inc. Speakers SP-1606

Description
8 Ohms General Purpose Speaker 600mW 300Hz ~ 8kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 600mW 300Hz ~ 8kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1213-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1213-ND
Speakers 433-1213-ND
8 Ohms General Purpose Speaker 600mW 300Hz ~ 8kHz Top Round

8 Ohms General Purpose Speaker 600mW 300Hz ~ 8kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1213-ND
Product Name Speakers
Resonance Frequency 650 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276740 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 93 dB
Nominal Power 1 watts
Impedance 6 ohms
View Details
AR2000 AudioMaster® Public Address AudioRouter® - AR2000-M - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Size 3.50 inch (89 mm)
Weight 7500.00 g (264.60 oz)
Application Loudspeaker
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details