Soberton Inc. Alarms, Buzzers, and Sirens PT-1403

Description
Buzzers Transducer, Externally Driven Piezo 9V 5mA 5.2kHz 80dB @ 9V, 10cm Custom Wire Leads
Request a Quote Datasheet
Description
Buzzers Transducer, Externally Driven Piezo 9V 5mA 5.2kHz 80dB @ 9V, 10cm Custom Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 433-1235-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
433-1235-ND
Alarms, Buzzers, and Sirens 433-1235-ND
Buzzers Transducer, Externally Driven Piezo 9V 5mA 5.2kHz 80dB @ 9V, 10cm Custom Wire Leads

Buzzers Transducer, Externally Driven Piezo 9V 5mA 5.2kHz 80dB @ 9V, 10cm Custom Wire Leads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 433-1235-ND
Product Name Alarms, Buzzers, and Sirens
Shape Round
Terminations Leads
Mounting Custom
Tone Noncontinuous
Frequency 5200 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 15039175 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA226B - Multi-tone buzzer for up to 10 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 volts
View Details
Piezo Buzzers - 6221584P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 50 mm (1.97 inch)
View Details
Alarms, Buzzers, and Sirens - Z2745-ND - DigiKey
OMRON Automation and Safety
Specs
Terminations Connector
Mounting Panel
Tone Noncontinuous
View Details