Soberton Inc. Alarms, Buzzers, and Sirens PB-3025NL

Description
Buzzers Transducer, Externally Driven Piezo 12V 15mA 3.7kHz 90dB @ 12V, 30cm Panel Mount, Flange Wire Leads
Request a Quote Datasheet
Description
Buzzers Transducer, Externally Driven Piezo 12V 15mA 3.7kHz 90dB @ 12V, 30cm Panel Mount, Flange Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 433-1196-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
433-1196-ND
Alarms, Buzzers, and Sirens 433-1196-ND
Buzzers Transducer, Externally Driven Piezo 12V 15mA 3.7kHz 90dB @ 12V, 30cm Panel Mount, Flange Wire Leads

Buzzers Transducer, Externally Driven Piezo 12V 15mA 3.7kHz 90dB @ 12V, 30cm Panel Mount, Flange Wire Leads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 433-1196-ND
Product Name Alarms, Buzzers, and Sirens
Shape Round
Terminations Leads
Mounting Panel
Tone Noncontinuous
Frequency 3700 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 81071471 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA222 - Electronic buzzer / Audible signaling device -  - Schaltbau GmbH
Specs
Features EN 50155
Sound Pressure Level 86 to 110 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 5358180P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 14 mm (0.5512 inch)
View Details
Electromagnetic Buzzers -  - EPCOS AG
Specs
Technology Electromagnetic
Type Transmitter
Shape Round; Square / Rectangular
View Details