Soberton Inc. Alarms, Buzzers, and Sirens PB-2418-2

Description
Buzzers Transducer, Externally Driven Piezo 12V 8mA 3.7kHz 90dB @ 12V, 10cm Through Hole PC Pins
Request a Quote Datasheet
Description
Buzzers Transducer, Externally Driven Piezo 12V 8mA 3.7kHz 90dB @ 12V, 10cm Through Hole PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 433-1072-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
433-1072-ND
Alarms, Buzzers, and Sirens 433-1072-ND
Buzzers Transducer, Externally Driven Piezo 12V 8mA 3.7kHz 90dB @ 12V, 10cm Through Hole PC Pins

Buzzers Transducer, Externally Driven Piezo 12V 8mA 3.7kHz 90dB @ 12V, 10cm Through Hole PC Pins

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 433-1072-ND
Product Name Alarms, Buzzers, and Sirens
Shape Round
Terminations PCPins
Mounting Through Hole
Tone Noncontinuous
Frequency 3700 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 81071471 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA224B - Multi-tone buzzer for up to 9 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 5358253P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 13.7 mm (0.5394 inch)
View Details
Alarms, Buzzers, and Sirens - M2BJ-B06A-ND - DigiKey
OMRON Automation and Safety
Specs
RoHS Compliant Yes
Terminations Connector
Mounting Panel
View Details