Soberton Inc. Alarms, Buzzers, and Sirens PB-2317

Description
Buzzers Transducer, Externally Driven Piezo 12V 8mA 3.7kHz 90dB @ 12V, 30cm Panel Mount, Flange Wire Leads
Request a Quote Datasheet
Description
Buzzers Transducer, Externally Driven Piezo 12V 8mA 3.7kHz 90dB @ 12V, 30cm Panel Mount, Flange Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 433-1069-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
433-1069-ND
Alarms, Buzzers, and Sirens 433-1069-ND
Buzzers Transducer, Externally Driven Piezo 12V 8mA 3.7kHz 90dB @ 12V, 30cm Panel Mount, Flange Wire Leads

Buzzers Transducer, Externally Driven Piezo 12V 8mA 3.7kHz 90dB @ 12V, 30cm Panel Mount, Flange Wire Leads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 433-1069-ND
Product Name Alarms, Buzzers, and Sirens
Shape Round
Terminations Leads
Mounting Panel
Tone Noncontinuous
Frequency 3700 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 55813421 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA224B - Multi-tone buzzer for up to 9 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 6221506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 41.8 mm (1.65 inch)
View Details
transducer hub - Noise - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
View Details