Soberton Inc. Alarms, Buzzers, and Sirens GT-0901A

Description
Buzzers Transducer, Externally Driven Magnetic 1.5V 80mA 2.73kHz 85dB @ 1.5V, 10cm Through Hole PC Pins
Request a Quote Datasheet
Description
Buzzers Transducer, Externally Driven Magnetic 1.5V 80mA 2.73kHz 85dB @ 1.5V, 10cm Through Hole PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 433-1031-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
433-1031-ND
Alarms, Buzzers, and Sirens 433-1031-ND
Buzzers Transducer, Externally Driven Magnetic 1.5V 80mA 2.73kHz 85dB @ 1.5V, 10cm Through Hole PC Pins

Buzzers Transducer, Externally Driven Magnetic 1.5V 80mA 2.73kHz 85dB @ 1.5V, 10cm Through Hole PC Pins

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 433-1031-ND
Product Name Alarms, Buzzers, and Sirens
Shape Round
Terminations PCPins
Mounting Through Hole
Tone Noncontinuous
Frequency 2730 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 51253161 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA226B - Multi-tone buzzer for up to 10 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 volts
View Details
Piezo Buzzers - 7541993P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 30 mm (1.18 inch)
View Details
transducer hub - Noise - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
View Details