Soberton Inc. Microphones EM-6050

Description
100Hz ~ 15kHz Analog Microphone Electret Condenser Omnidirectional (-43dB ±5dB) Solder Pads
Request a Quote Datasheet
Description
100Hz ~ 15kHz Analog Microphone Electret Condenser Omnidirectional (-43dB ±5dB) Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 433-1094-ND - DigiKey
Thief River Falls, MN, United States
Microphones
433-1094-ND
Microphones 433-1094-ND
100Hz ~ 15kHz Analog Microphone Electret Condenser Omnidirectional (-43dB ±5dB) Solder Pads

100Hz ~ 15kHz Analog Microphone Electret Condenser Omnidirectional (-43dB ±5dB) Solder Pads

Buy Now Datasheet
Audio Products - Microphones - EM-6050 - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Microphones
EM-6050
Audio Products - Microphones EM-6050
MIC COND ANLG OMNI -43DB 0.236D

MIC COND ANLG OMNI -43DB 0.236D

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Audio Microphones Audio Microphones
Product Number 433-1094-ND EM-6050
Product Name Microphones Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM73D122 - IM73D122 - Infineon Technologies AG
Specs
SN Ratio 73 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphone Elements - PMOF-9767NS-40DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details