Soberton Inc. Microphones EM-6027UN-38

Description
100Hz ~ 10kHz Analog Microphone Electret Condenser 1V ~ 10V Noise Cancelling (-38dB ±3dB @ 94dB SPL) Solder Pads
Request a Quote Datasheet
Description
100Hz ~ 10kHz Analog Microphone Electret Condenser 1V ~ 10V Noise Cancelling (-38dB ±3dB @ 94dB SPL) Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 433-EM-6027UN-38-ND - DigiKey
Thief River Falls, MN, United States
100Hz ~ 10kHz Analog Microphone Electret Condenser 1V ~ 10V Noise Cancelling (-38dB ±3dB @ 94dB SPL) Solder Pads

100Hz ~ 10kHz Analog Microphone Electret Condenser 1V ~ 10V Noise Cancelling (-38dB ±3dB @ 94dB SPL) Solder Pads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Microphones
Product Number 433-EM-6027UN-38-ND
Product Name Microphones
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D128BV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMO-4015MN-42HXQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers