Soberton Inc. Microphones EM-6022PR-38

Description
50Hz ~ 10kHz Analog Microphone Electret Condenser 1V ~ 10V Omnidirectional (-38dB ±3dB @ 94dB SPL) PC Pins
Request a Quote Datasheet
Description
50Hz ~ 10kHz Analog Microphone Electret Condenser 1V ~ 10V Omnidirectional (-38dB ±3dB @ 94dB SPL) PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 433-EM-6022PR-38-ND - DigiKey
Thief River Falls, MN, United States
50Hz ~ 10kHz Analog Microphone Electret Condenser 1V ~ 10V Omnidirectional (-38dB ±3dB @ 94dB SPL) PC Pins

50Hz ~ 10kHz Analog Microphone Electret Condenser 1V ~ 10V Omnidirectional (-38dB ±3dB @ 94dB SPL) PC Pins

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Microphones
Product Number 433-EM-6022PR-38-ND
Product Name Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details