Snap-on Industrial Brands Drive Socket X-1268

Description
12-POINT TYPE EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL 2-7/8 INCH OVERALL LENGTH 3-1/16 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 1 DRIVE END SIZE - DECIMAL 1 DRIVE END SIZE - FRACTIONAL 2.125 SOCKET END SIZE - DECIMAL 2-1/8 SOCKET END SIZE - FRACTIONAL 2-1/8 INCH SOCKET END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-641E, ANSI B107.1 BODY STYLE SHOULDER SOCKET DEPTH 1-13/32 INCH WEIGHT 2.36 LB COATING CHROME/BLACK PHOSPHATED FINISH DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN X MODEL
Datasheet
Description
12-POINT TYPE EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL 2-7/8 INCH OVERALL LENGTH 3-1/16 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 1 DRIVE END SIZE - DECIMAL 1 DRIVE END SIZE - FRACTIONAL 2.125 SOCKET END SIZE - DECIMAL 2-1/8 SOCKET END SIZE - FRACTIONAL 2-1/8 INCH SOCKET END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-641E, ANSI B107.1 BODY STYLE SHOULDER SOCKET DEPTH 1-13/32 INCH WEIGHT 2.36 LB COATING CHROME/BLACK PHOSPHATED FINISH DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN X MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - X-1268 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
X-1268
Drive Socket X-1268
12-POINT TYPE EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL 2-7/8 INCH OVERALL LENGTH 3-1/16 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 1 DRIVE END SIZE - DECIMAL 1 DRIVE END SIZE - FRACTIONAL 2.125 SOCKET END SIZE - DECIMAL 2-1/8 SOCKET END SIZE - FRACTIONAL 2-1/8 INCH SOCKET END SIZE WILLIAMS. BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-641E, ANSI B107.1 BODY STYLE SHOULDER SOCKET DEPTH 1-13/32 INCH WEIGHT 2.36 LB COATING CHROME/BLACK PHOSPHATED FINISH DRIVE END SIZE - DECIMAL - UOM IN SOCKET END SIZE - DECIMAL - UOM IN X MODEL
  • 12-POINT TYPE
  • EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL
  • 2-7/8 INCH OVERALL LENGTH
  • 3-1/16 INCH OUTSIDE DIAMETER
  • 1 INCH DRIVE END SIZE
  • 1 DRIVE END SIZE - DECIMAL
  • 1 DRIVE END SIZE - FRACTIONAL
  • 2.125 SOCKET END SIZE - DECIMAL
  • 2-1/8 SOCKET END SIZE - FRACTIONAL
  • 2-1/8 INCH SOCKET END SIZE
  • WILLIAMS. BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-641E, ANSI B107.1
  • BODY STYLE SHOULDER
  • SOCKET DEPTH 1-13/32 INCH
  • WEIGHT 2.36 LB
  • COATING CHROME/BLACK PHOSPHATED FINISH
  • DRIVE END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE - DECIMAL - UOM IN
  • X MODEL
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number X-1268
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-7-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 7 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details