Snap-on Industrial Brands Drive Socket X-1256

Description
12 POINT TYPE 3 INCH OVERALL LENGTH 2.5625 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 1.75 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER SOCKET DEPTH 1 1 1/4 INCH
Datasheet
Description
12 POINT TYPE 3 INCH OVERALL LENGTH 2.5625 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 1.75 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER SOCKET DEPTH 1 1 1/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - X-1256 - Snap-on Industrial Brands
Kenosha, WI, USA
Drive Socket
X-1256
Drive Socket X-1256
12 POINT TYPE 3 INCH OVERALL LENGTH 2.5625 INCH OUTSIDE DIAMETER 1 INCH DRIVE END SIZE 1.75 INCH SOCKET END SIZE WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.1 SOCKET DESIGNATION STANDARD BODY STYLE SHOULDER SOCKET DEPTH 1 1 1/4 INCH
  • 12 POINT TYPE
  • 3 INCH OVERALL LENGTH
  • 2.5625 INCH OUTSIDE DIAMETER
  • 1 INCH DRIVE END SIZE
  • 1.75 INCH SOCKET END SIZE
  • WILLIAMS[R] BRAND
  • APPLICABLE STANDARD ANSI B107.1
  • SOCKET DESIGNATION STANDARD
  • BODY STYLE SHOULDER
  • SOCKET DEPTH 1 1 1/4 INCH
Supplier's Site Datasheet

Technical Specifications

  Snap-on Industrial Brands
Product Category Drive Sockets and Adapters
Product Number X-1256
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1883010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-17-9.5 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 17 mm
View Details
Specs
Product Type Individual Socket
View Details