Description
12-POINT TYPE
EXTRUDED/HOT BROACHED HEAT TREATED ALLOY STEEL MATERIAL
2-3/4 INCH OVERALL LENGTH
2-3/16 INCH OUTSIDE DIAMETER
1 INCH DRIVE END SIZE
1 DRIVE END SIZE - DECIMAL
1 DRIVE END SIZE - FRACTIONAL
1.4375 SOCKET END SIZE - DECIMAL
1-7/16 SOCKET END SIZE - FRACTIONAL
1-7/16 INCH SOCKET END SIZE
WILLIAMS. BRAND
APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-W-641E, ANSI B107.1
BODY STYLE STRAIGHT
SOCKET DEPTH 1-1/16 INCH
WEIGHT 1.54 LB
COATING CHROME/BLACK PHOSPHATED FINISH
DRIVE END SIZE - DECIMAL - UOM IN
SOCKET END SIZE - DECIMAL - UOM IN
X MODEL